EN
  • EN
  • DE

STM8AF6226TCSSSY

Part No STM8AF6226TCSSSY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Tray
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 512 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Win Source Part Number 708678-STM8AF6226TCSSSY
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF6226
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TCSSSY CAD Model

Description

Product Overview: STM8AF6226TCSSSY

The STM8AF6226TCSSSY is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of automotive applications. This product is part of the STM8AF series of microcontrollers that are known for their robustness, reliability, and efficiency in harsh automotive environments.

Built on an advanced 8-bit architecture, the STM8AF6226TCSSSY operates at a frequency of up to 16 MHz, which provides the computational power necessary for complex automotive tasks. This microcontroller comes with a rich set of features and peripherals that make it an ideal choice for body control modules, sensors, and small actuators found in modern vehicles.

Key Features:

  • Core: STM8 8-bit core with Harvard architecture and 3-stage pipeline
  • Operating Frequency: Up to 16 MHz operating frequency at a voltage range of 2.95V to 5.5V
  • Program Memory: 32 Kbytes of Flash program memory with read-while-write (RWW) capability
  • Data Memory: 1 Kbyte of true data EEPROM with endurance up to 300,000 write/erase cycles
  • RAM: 2 Kbytes of RAM
  • Robust I/Os: Up to 28 I/O pins, all of which are 5V tolerant
  • Timers: Advanced control timer, two general-purpose timers, and an 8-bit basic timer
  • Communication Interfaces: Integrated UART, SPI, and I2C interfaces for comprehensive communication options
  • ADC: 10-bit analog-to-digital converter with up to 5 multiplexed channels
  • Temperature Range: Extended temperature range from -40°C to 85°C or 125°C, depending on the application requirements
  • Package: Available in a compact LQFP32 package
  • Automotive Qualification: Fully qualified for automotive applications according to AEC-Q100 standards

Applications:

The versatility of the STM8AF6226TCSSSY allows it to be used in a variety of automotive applications, including but not limited to engine management, body control modules, lighting systems, dashboard controls, and other embedded systems that require a high level of integration, performance, and reliability.

In summary, the STM8AF6226TCSSSY from STMicroelectronics is a powerful and versatile microcontroller that is well-suited for the demanding requirements of automotive electronics. Its combination of performance, memory options, I/O capabilities, and robust design ensures that it can meet the needs of a wide range of automotive applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,997 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess