EN
  • EN
  • DE

MSP432P411YIPZ

Part No MSP432P411YIPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4F MSP432™ Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP432™
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, IrDA, SPI, UART/USART
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.7V
Data Converters A/D 26x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP432P411
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355481-MSP432P411YIPZ
Ultra Librarian 3D Model Ultra Librarian MSP432P411YIPZ CAD Model

Description

The MSP432P411YIPZ is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and energy efficiency. This MCU is part of the MSP432™ family, which is well-suited for a wide range of applications, from industrial to consumer electronics, due to its versatility and robust feature set.

At the heart of the MSP432P411YIPZ is an ARM® Cortex®-M4F core, which operates at a frequency of up to 48 MHz. The Cortex-M4F core brings a balanced combination of high-performance and power efficiency, and includes a floating-point unit (FPU) for computationally intensive applications. This makes the MSP432P411YIPZ an ideal candidate for projects requiring complex mathematical calculations, such as digital signal processing and control systems.

The MSP432P411YIPZ boasts an impressive array of features, including 2MB of flash memory and 256KB of SRAM, which provides ample space for application code and data storage. The MCU also supports a variety of communication protocols, including I2C, SPI, UART, and more, enabling seamless integration with a wide range of peripherals and sensors.

For applications requiring analog inputs, the MSP432P411YIPZ comes equipped with a 14-bit analog-to-digital converter (ADC) that offers high precision and sampling rates, making it suitable for high-resolution sensor data acquisition. The MCU also includes a 10-bit digital-to-analog converter (DAC) for analog output capabilities.

Security features on the MSP432P411YIPZ include hardware encryption modules, which can be used to secure data communication and protect intellectual property. Additionally, the device offers multiple low-power modes that enable the design of energy-efficient applications, extending battery life in portable devices.

The MSP432P411YIPZ comes in a 100-pin LQFP (Low-profile Quad Flat Package) that is conducive to space-constrained applications while still offering enough I/O pins for complex tasks. With its integration of performance, memory, and peripherals, the MSP432P411YIPZ is a top choice for engineers and designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5021 $55.5021
3+ $45.5402 $136.6206
4+ $44.1170 $176.4680
5+ $42.6939 $213.4695
7+ $41.2708 $288.8956
9+ $37.0014 $333.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess