EN
  • EN
  • DE

MSP430V198IPWR

Part No MSP430V198IPWR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831740-MSP430V198IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430V198IPWR CAD Model

Description

Product Overview: MSP430V198IPWR by Texas Instruments

The MSP430V198IPWR is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. It is part of TI's MSP430 family, which is renowned for its ultra-low power consumption and flexible clocking system. This particular model comes in a TSSOP package and is equipped with a wealth of features that make it ideal for a range of applications, including industrial, consumer electronics, and automation systems.

Key Features:

  • Low Power Consumption: The MSP430V198IPWR boasts an optimized architecture for low power operation, featuring a range of low-power modes that significantly reduce energy consumption during idle or standby periods.
  • 16-bit RISC Architecture: At its core, the MSP430V198IPWR operates on a 16-bit RISC architecture that delivers a balanced combination of performance and power efficiency, enabling complex tasks to be executed quickly while maintaining low energy usage.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals, including digital I/O ports, timers, and communication interfaces such as UART, SPI, and I2C, which simplify design and reduce the need for additional components.
  • Flexible Clock System: The device features a flexible clock system that allows the selection of multiple clock sources and features a built-in digitally controlled oscillator (DCO) that eliminates the need for external timing components.
  • Robust Security Features: Security is a priority with the MSP430V198IPWR, offering features such as hardware multipliers for fast encryption and decryption, and a watchdog timer to ensure system reliability.
  • Development Support: Texas Instruments provides extensive support for the MSP430V198IPWR, including development kits, software libraries, and a vibrant community forum, enabling rapid development and troubleshooting.

Applications:

The MSP430V198IPWR is versatile and can be used in various applications, such as:

  • Sensing and measurement systems
  • Battery-powered devices
  • Portable medical equipment
  • Smart home automation
  • Energy management systems

With its combination of low power consumption, robust processing capabilities, and comprehensive development support, the MSP430V198IPWR is a reliable choice for designers looking to create efficient and innovative products.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4491 $54.4910
23+ $4.4711 $102.8353
35+ $4.3314 $151.5990
48+ $4.1917 $201.2016
62+ $4.0519 $251.2178
83+ $3.6328 $301.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess