Product Overview: MSP430G2312IRSA16T
The MSP430G2312IRSA16T is a microcontroller unit (MCU) from Texas Instruments (TI), renowned for its robust performance and low-power operation. Designed for efficient power management and optimal processing capability, this MCU is part of the MSP430 family, which is widely recognized for its ease of use and flexibility in various applications.
Key Features
- 16-Bit RISC Architecture: The MSP430 core is built with a 16-bit RISC CPU, allowing for fast and efficient processing and handling of instructions.
- Low Power Consumption: This MCU is designed for battery-powered and power-sensitive applications, featuring different power-saving modes to reduce overall consumption.
- Integrated Peripherals: It includes a variety of built-in peripherals such as digital I/O ports, analog-to-digital converters (ADCs), timers, and communication modules to support a wide range of functionalities.
- In-System Programmable Flash Memory: The MSP430G2312IRSA16T comes with flash memory that can be programmed in-system, providing flexibility for firmware updates and code modifications.
Applications
The versatility of the MSP430G2312IRSA16T makes it suitable for a diverse set of applications, including but not limited to:
- Consumer Electronics
- Wireless Networking Devices
- Sensing and Measurement Systems
- Energy Management
- Portable Medical Devices
Technical Specifications
- Package: 16-VQFN
- Operating Temperature: -40°C to +85°C
- Supply Voltage: 1.8V to 3.6V
- Clock Speed: Up to 16 MHz
- Program Memory Size: 2KB
- Data Memory Size: 128B + 256B
- I/O Count: 10
- ADC Channels: 8
The MSP430G2312IRSA16T from Texas Instruments represents a blend of performance, power efficiency, and integration, making it an excellent choice for designers looking to optimize their embedded systems.