EN
  • EN
  • DE

MSP430G2312IPW20

Part No MSP430G2312IPW20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 20TSSOP / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MSP430G2312
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-29615-5,MSP430G2312IPW20-ND
Standard Package 70
Win Source Part Number 1322337-MSP430G2312IPW20
Ultra Librarian 3D Model Ultra Librarian MSP430G2312IPW20 CAD Model

Description

The Texas Instruments MSP430G2312IPW20 is a highly versatile and efficient 16-bit microcontroller that is part of the MSP430 family, renowned for its low power consumption and robust performance. This microcontroller is particularly suitable for a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features:

  • Low Power Consumption: The MSP430G2312IPW20 is designed for battery-powered and low-power applications, featuring several power-saving modes to extend battery life.
  • 16-bit RISC Architecture: It operates with a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for a balanced trade-off between power efficiency and processing speed.
  • Flash Memory: Equipped with 2KB of programmable flash memory, providing ample space for code storage and allowing for in-system programmability and updates.
  • RAM: It includes 128B of RAM for temporary data storage and efficient handling of computational tasks.
  • Digital and Analog Peripherals: The device comes with a range of integrated peripherals, including digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and a comparator, which enhance its functionality in various applications.
  • Serial Communication: Features built-in support for SPI, I2C, and UART protocols, allowing for easy communication with other microcontrollers, sensors, and peripherals.
  • Package and Temperature Range: The MSP430G2312IPW20 is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) and operates within an industrial temperature range of -40°C to +85°C.

Applications:

The MSP430G2312IPW20 microcontroller is ideal for a variety of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless sensors and sensor networks
  • Energy management systems
  • Home automation and smart appliances
  • Industrial control systems

Overall, the MSP430G2312IPW20 from Texas Instruments provides a powerful and flexible solution for developers looking to create energy-efficient and reliable products. Its combination of low power consumption, a rich set of features, and robust performance makes it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8657 $51.5826
43+ $2.3513 $101.1059
66+ $2.2779 $150.3414
91+ $2.2044 $200.6004
118+ $2.1309 $251.4462
158+ $1.9105 $301.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,480 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess