The DTSM-23N-S-V-T/R is a tactile switch manufactured by Diptronics. This surface-mount switch is designed for applications requiring a momentary contact closure and is commonly used in a wide range of electronic devices for user input.
Applications
- Consumer electronics
- Industrial control panels
- Testing equipment
- Medical devices
- Computer peripherals (mice, keyboards)
- Remote controls
Features
- Surface mount design (SMD)
- Momentary contact
- Compact size
- High reliability
- Available in tape and reel packaging (T/R) for automated assembly
- Vertical actuator
Benefits
- Facilitates automated assembly processes
- Saves board space due to small footprint
- Provides reliable switching performance
- Suitable for high-density PCB layouts
- Durable construction ensures long lifespan
Additional Details
The DTSM-23N-S-V-T/R tactile switch has a typical operating force in the range of 1.6N to 2.6N. It is designed for reflow soldering processes. Electrical specifications include contact resistance of 100 mΩ or less. It is crucial to refer to the Diptronics datasheet for exact electrical, mechanical, and environmental specifications for the DTSM-23N-S-V-T/R.
The "-S" in the part number designates standard operating force. The "-V" in the part number specifies the actuator direction (vertical). The T/R at the end of the part number signifies that it comes in Tape and Reel packaging, suitable for automated pick-and-place assembly.