EN
  • EN
  • DE

MSP430FR59891IRGCT

Part No MSP430FR59891IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FRAM 64VQFN / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789797-MSP430FR59891IRGCT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR5989
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR59891IRGCT CAD Model

Description

Texas Instruments MSP430FR59891IRGCT Microcontroller

The MSP430FR59891IRGCT is a highly integrated and efficient microcontroller from Texas Instruments, designed to cater to a wide range of low-power and energy-sensitive applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power management and robust performance in embedded systems.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is based on a flexible, 16-bit RISC architecture that ensures efficient processing and fast instruction execution, making it ideal for real-time applications.
  • Ferroelectric RAM (FRAM): Equipped with 64KB of FRAM, the MSP430FR59891IRGCT provides low-power, high-endurance, and fast-write access memory, enabling reliable data storage and quick data handling.
  • Digital and Analog Peripherals: It boasts a variety of peripherals including multiple 16-bit timers, a multi-channel direct memory access (DMA), a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), among others, offering extensive interfacing capabilities.
  • Low Power Consumption: The device features multiple power-saving modes, which significantly reduce power consumption during idle or low-activity periods, thereby extending battery life in portable applications.
  • Flexible Clocking System: The microcontroller includes a flexible clock system with a frequency-locked loop (FLL), enabling a range of clock sources and speeds for various power and precision requirements.
  • Wide Operating Temperature Range: It operates over an industrial temperature range, making it suitable for harsh-environment applications.

Applications:

The MSP430FR59891IRGCT is versatile and can be employed in a variety of applications such as:

  • Wireless Sensor Networks
  • Energy Harvesting Systems
  • Industrial Control Systems
  • Smart Meters
  • Portable Medical Devices
  • Home Automation

With its robust set of features and capabilities, the MSP430FR59891IRGCT from Texas Instruments stands out as a powerful choice for designers looking to create efficient, low-power devices without compromising on performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess