EN
  • EN
  • DE

MSP430FR5948IDAR

Part No MSP430FR5948IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FRAM 38TSSOP / Mixed-Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 48KB (48K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810870-MSP430FR5948IDAR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5948IDAR CAD Model

Description

The MSP430FR5948IDAR is a highly integrated, low-power microcontroller from Texas Instruments, designed to cater to a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust performance.

Key Features

  • Low Power Consumption: The MSP430FR5948IDAR is built for applications that require minimal power usage. It features a powerful ultra-low-power architecture, which includes five power-saving modes that can significantly extend battery life in portable devices.
  • Ferroelectric RAM (FRAM): This microcontroller is equipped with 64KB of FRAM, which combines the speed of SRAM with the stability and reliability of flash storage. FRAM allows for faster write speeds and a higher number of write-erase cycles, making it ideal for applications that require frequent data logging or updating.
  • Integrated Peripherals: The MSP430FR5948IDAR comes with a variety of built-in peripherals, including a 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a real-time clock, among others. These integrated features help reduce the need for additional external components, saving space and cost in system design.
  • Flexible Clock System: The device includes a flexible clock system that supports multiple clock sources, allowing for precise timing and reduced power consumption. It supports frequencies up to 16MHz, which can be sourced from the onboard crystal oscillator or an external clock source.
  • Development Support: Texas Instruments provides extensive support for the MSP430FR5948IDAR, including development tools, software libraries, and reference designs. This support helps to accelerate the design process and bring products to market more quickly.

Applications

The MSP430FR5948IDAR is versatile and can be used in a variety of applications, such as smart meters, home automation systems, portable medical devices, and remote sensors. Its combination of low power consumption, ample FRAM, and integrated peripherals makes it a smart choice for designers looking to create efficient and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0898 $53.1674
30+ $3.3558 $100.6740
47+ $3.2509 $152.7923
64+ $3.1460 $201.3440
83+ $3.0412 $252.4196
111+ $2.7266 $302.6526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 561 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess