EN
  • EN
  • DE

MSP430FR5732IRGET

Part No MSP430FR5732IRGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FRAM 24VQFN / MCU 16-bit MSP430 RISC ROMLess 2.5V/3.3V 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 2 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 789777-MSP430FR5732IRGET
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR5732
Introduction Date November 05, 2011
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR5732IRGET CAD Model

Description

The MSP430FR5732IRGET is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), renowned for its ultra-low-power consumption and robust integrated features. This MCU is part of the MSP430 family, which is designed for applications requiring low power and high performance, making it an ideal choice for a wide range of industrial, consumer, and portable electronic applications.

With a 16-bit RISC architecture, the MSP430FR5732IRGET provides a balanced approach between processing power and energy efficiency. The device operates at a maximum frequency of 24 MHz and includes 32KB of nonvolatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the persistence of flash, all while offering lower power consumption and faster write cycles.

This MCU features a comprehensive set of peripherals, including a 10-bit analog-to-digital converter (ADC), a 16-bit hardware multiplier, and multiple communication interfaces such as I2C, SPI, and UART, which allow for easy integration with sensors, actuators, and other ICs. Additionally, it comes with an array of timers and an onboard watchdog timer to support complex timing operations and system reliability.

The MSP430FR5732IRGET is designed with TI's leading-edge low-power technologies, enabling the device to operate in multiple power-saving modes, which significantly extend battery life in portable applications. The MCU also includes a powerful array of built-in security features to protect against code theft and ensure secure data communication.

The device is housed in a VQFN (Very Thin Quad Flat Non-leaded) 24-pin package, which is suitable for space-constrained applications. Its wide supply voltage range of 1.8V to 3.6V offers flexibility for different power sources and helps maintain consistent performance across various operating conditions.

Developers can take advantage of TI's comprehensive software development tools and extensive support community to accelerate the development process and bring products to market faster. With its combination of low power, high performance, and integrated features, the MSP430FR5732IRGET is a smart choice for anyone looking to develop efficient and reliable applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8135 $50.6430
44+ $2.3086 $101.5784
68+ $2.2364 $152.0752
93+ $2.1643 $201.2799
120+ $2.0921 $251.0520
160+ $1.8757 $300.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess