EN
  • EN
  • DE

MSP430FR2311IPW16R

Part No MSP430FR2311IPW16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 3.75KB FRAM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Number of I/O 11
Family Name 430FR2311
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-47309-1, MSP430FR2311IPW16R-ND, 296-47309-6, 296-47309-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844031-MSP430FR2311IPW16R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2311IPW16R CAD Model

Description

Product Overview: MSP430FR2311IPW16R

The MSP430FR2311IPW16R is a microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional power efficiency and robust performance tailored for a wide array of applications. This MCU is part of the MSP430™ family, which is well-established in the industry for their ultra-low-power consumption, making them ideal for battery-powered and portable devices.

At the heart of the MSP430FR2311IPW16R is a 16-bit RISC CPU, which operates at a maximum frequency of 16 MHz. It is equipped with 4KB of non-volatile memory in the form of FRAM (Ferroelectric Random Access Memory). FRAM offers the speed of SRAM with the stability of flash storage, enabling faster write speeds, greater write endurance, and low power consumption. This makes the device particularly suitable for applications that require frequent or rapid data writing, such as data logging or real-time clock operations.

The MSP430FR2311IPW16R boasts a range of integrated peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, which allows for precise sensor measurements and data acquisition. It also features a 16-bit hardware multiplier, which is highly beneficial for mathematical operations and signal processing tasks.

Communications are a strong suit for this MCU, as it includes enhanced serial communication capabilities through UART, SPI, and I2C modules. This versatility enables the MSP430FR2311IPW16R to easily interface with other microcontrollers, sensors, and various peripheral devices, allowing for complex system designs and IoT applications.

Designed for reliability, the MSP430FR2311IPW16R operates within an extended temperature range of -40°C to +85°C, making it robust enough for industrial and outdoor environments. The MCU comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

With its comprehensive feature set and Texas Instruments' commitment to quality, the MSP430FR2311IPW16R is an excellent choice for designers looking to create efficient, low-power, and intelligent systems in fields such as consumer electronics, automation, sensor management, and portable medical devices.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8993 $53.9580
140+ $0.7379 $103.3060
210+ $0.7148 $150.1080
290+ $0.6918 $200.6220
375+ $0.6687 $250.7625
505+ $0.5996 $302.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess