EN
  • EN
  • DE

MSP430FR2110IRLLR

Part No MSP430FR2110IRLLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FRAM 24VQFN  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FRAM 24-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (2K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (3x3)
Base Product Number 430FR2110
Other Names 296-MSP430FR2110IRLLRTR,MSP430FR2110IRLLR,296-MSP430FR2110IRLLRCT,296-MSP430FR2110IRLLRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261946-MSP430FR2110IRLLR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2110IRLLR CAD Model

Description

Overview of MSP430FR2110IRLLR Microcontroller

The MSP430FR2110IRLLR is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power operation and flexible clocking system, making it ideal for battery-powered and portable devices.

Key Features

  • 16-Bit RISC Architecture: The MSP430FR2110IRLLR employs a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing, which is crucial for applications requiring quick data manipulation and real-time control.
  • Integrated Memory: It comes with 2KB of non-volatile Ferroelectric Random Access Memory (FRAM), which combines the speed of RAM with the persistence of flash memory, and 128B of SRAM. This memory setup allows for flexible data storage and swift operation.
  • Low Power Consumption: The device features multiple power-saving modes, which significantly reduce power consumption during idle periods, extending the battery life of the end product.
  • Digital and Analog Peripherals: It includes a variety of integrated peripherals such as one 16-bit timer, a 10-bit analog-to-digital converter (ADC), and a versatile serial communication interface, supporting I2C, SPI, and UART protocols, which are essential for interfacing with sensors, actuators, and other MCUs or external devices.
  • Wide Operating Temperature Range: The MSP430FR2110IRLLR is designed to operate reliably across a broad temperature range, making it suitable for industrial and outdoor applications.
  • Package and Quality: It is available in a small 16-pin QFN package, which is beneficial for space-constrained applications. Moreover, Texas Instruments ensures high manufacturing quality, providing a reliable solution for your embedded system designs.

Applications

The MSP430FR2110IRLLR microcontroller is an excellent choice for a variety of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Wearable devices and fitness trackers
  • Home automation and smart appliances
  • Industrial control systems
  • Portable medical devices

With its combination of low power consumption, robust integrated features, and flexible interfacing options, the MSP430FR2110IRLLR from Texas Instruments is a highly capable MCU for your next embedded design project.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9126 $50.1930
135+ $0.7488 $101.0880
210+ $0.7254 $152.3340
285+ $0.7020 $200.0700
370+ $0.6786 $251.0820
495+ $0.6084 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess