EN
  • EN
  • DE

MSP430FR2110IPW16R

Part No MSP430FR2110IPW16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FRAM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Number of I/O 12
Family Name 430FR2110
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FR2110IPW16R-ND, 296-47343-6, 296-47343-2, 296-47343-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845946-MSP430FR2110IPW16R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2110IPW16R CAD Model

Description

Texas Instruments MSP430FR2110IPW16R Microcontroller

The Texas Instruments MSP430FR2110IPW16R is a powerful and versatile microcontroller that is part of the MSP430 family known for its low power consumption and high performance. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems.

Key Features:

  • Ultra-Low Power: The MSP430FR2110IPW16R features a sophisticated power management system that allows for multiple low-power modes, making it ideal for battery-powered and energy-harvesting applications.
  • 16-Bit RISC Architecture: With its 16-bit Reduced Instruction Set Computer (RISC) architecture, this microcontroller provides a balanced combination of performance and power efficiency.
  • Ferroelectric RAM (FRAM): This device comes with embedded FRAM, which offers faster write speeds, greater write endurance, and lower power consumption compared to traditional non-volatile memories.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as timers, digital I/O, analog-to-digital converter (ADC), and more, providing a solid foundation for complex applications.
  • Integrated Development Support: The MSP430FR2110IPW16R is supported by Texas Instruments' comprehensive development ecosystem, which includes development tools, software libraries, and reference designs to accelerate product development.

Package and Temperature Range:

The microcontroller is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It operates over an extended temperature range, making it reliable in varying environmental conditions.

Applications:

With its robust feature set, the MSP430FR2110IPW16R is ideal for applications such as smart meters, wearable devices, home automation, industrial sensors, and other embedded systems that require a balance between performance and power efficiency.

Conclusion:

The Texas Instruments MSP430FR2110IPW16R microcontroller is a testament to the MSP430 family's legacy of providing high-performance, low-power solutions for a multitude of applications. Its integration of FRAM, diverse peripherals, and support for an extended temperature range makes it a highly adaptable and reliable choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5614 $50.5260
220+ $0.4607 $101.3540
340+ $0.4463 $151.7420
465+ $0.4319 $200.8335
600+ $0.4175 $250.5000
805+ $0.3743 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess