EN
  • EN
  • DE

MSP430FR2100IPW16R

Part No MSP430FR2100IPW16R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FRAM 16TSSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FRAM 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type FRAM
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 430FR2100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MSP430FR2100IPW16R-ND,296-48936-1,296-48936-2,296-48936-6
Standard Package 2,000
Win Source Part Number 961581-MSP430FR2100IPW16R
Ultra Librarian 3D Model Ultra Librarian MSP430FR2100IPW16R CAD Model

Description

Product Overview: MSP430FR2100IPW16R

The MSP430FR2100IPW16R is a cutting-edge microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional power efficiency and robust performance. This MCU is part of the MSP430™ family of ultra-low-power 16-bit microcontrollers that are designed to cater to a wide array of applications ranging from consumer electronics to industrial systems.

Key Features

  • Energy Efficiency: The MSP430FR2100IPW16R is built around a powerful 16-bit RISC CPU, offering a flexible clock system that is optimized for low-power consumption. It features the unique FRAM (Ferroelectric Random Access Memory) technology, which combines the speed of SRAM with the stability of flash memory while enabling lower power usage and faster write cycles.
  • Memory and Storage: This MCU comes with 2KB of FRAM and 0.5KB of SRAM, providing ample space for program storage and efficient data handling. The integrated memory is also resistant to data corruption caused by power failure or radiation, making it ideal for critical applications.
  • Digital and Analog Peripherals: It boasts a variety of peripherals including multiple GPIO (General Purpose Input/Output) pins, 10-bit analog-to-digital converters, timers, and communication modules such as I²C, SPI, and UART, which facilitate easy interfacing with external devices and sensors.
  • Package and Temperature Range: The MSP430FR2100IPW16R is available in a small-footprint 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. It operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Development Support: Texas Instruments provides extensive support for development, including an integrated development environment (IDE), software libraries, and reference designs. This support helps accelerate the design process and reduce time to market for products utilizing this MCU.

Applications

The MSP430FR2100IPW16R is versatile and can be used in a variety of applications such as smart meters, wearable devices, home automation, industrial control systems, and portable medical equipment. Its low-power attributes make it particularly well-suited for battery-powered or energy-harvesting devices.

Overall, the MSP430FR2100IPW16R from Texas Instruments represents a reliable, high-performance solution for designers looking to optimize their products for energy efficiency and operational longevity.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8863 $53.1780
140+ $0.7272 $101.8080
215+ $0.7045 $151.4675
295+ $0.6818 $201.1310
380+ $0.6591 $250.4580
510+ $0.5909 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,120 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess