EN
  • EN
  • DE

MSP430FR2033IG48

Part No MSP430FR2033IG48
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 15.5KB (15.5K x 8) FRAM 48-TSSOP
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 430FR2033
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886016-MSP430FR2033IG48
Ultra Librarian 3D Model Ultra Librarian MSP430FR2033IG48 CAD Model

Description

The MSP430FR2033IG48 is a highly integrated microcontroller (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is a member of the MSP430 family, which is well-known for its exceptional power efficiency and reliability. The MSP430FR2033IG48 is particularly suitable for industrial, consumer electronics, and automation applications where energy efficiency is crucial.

Key Features

  • 16-bit RISC Architecture: The MSP430 core boasts a 16-bit RISC architecture that delivers a balanced combination of performance and power consumption.
  • Ferroelectric RAM (FRAM): Equipped with 15.5KB of FRAM, the MSP430FR2033IG48 offers low-power data storage with fast write speeds and excellent endurance.
  • Integrated Peripherals: This MCU includes a range of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), a 16-bit hardware multiplier, and a comparator, which contribute to reducing system complexity and cost.
  • Flexible Clock System: The device features a flexible clock system with options for multiple internal and external clock sources, supporting a variety of power and performance configurations.
  • Power Management: Multiple power-saving modes enable the MCU to achieve ultra-low power consumption, making it ideal for battery-powered and energy-harvesting systems.

Package and Temperature Range

The MSP430FR2033IG48 comes in a compact 48-pin VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in challenging environmental conditions.

Development Support

Developers can take advantage of Texas Instruments' extensive support ecosystem for the MSP430 family. This includes development kits, software libraries, and the Code Composer Studio™ integrated development environment (IDE) that simplifies code development and debugging.

Applications

The MSP430FR2033IG48 is versatile enough to be used in a wide array of applications, including but not limited to smart meters, wearable devices, industrial sensors, and home automation systems. Its low power consumption and rich set of features make it an excellent choice for designers looking to create sophisticated, energy-efficient products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8135 $50.6430
44+ $2.3086 $101.5784
68+ $2.2364 $152.0752
93+ $2.1643 $201.2799
120+ $2.0921 $251.0520
160+ $1.8757 $300.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess