EN
  • EN
  • DE

MSP430FR2000IRLLT

Part No MSP430FR2000IRLLT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512B FRAM 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 512B (512 x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters -
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (3x3)
Base Product Number MSP430FR2000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368611-MSP430FR2000IRLLT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2000IRLLT CAD Model

Description

Introducing the MSP430FR2000IRLLT Microcontroller from Texas Instruments

The MSP430FR2000IRLLT is a powerful and versatile microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power performance and robust architecture, making it an ideal choice for a wide range of applications.

The MSP430FR2000IRLLT is built with a 16-bit RISC CPU, which provides a perfect balance between processing power and energy efficiency. This MCU operates at a voltage range of 1.8V to 3.6V, allowing it to function with minimal power consumption, thus extending battery life in portable devices. It is especially suitable for applications that require constant, low-power operation over extended periods, such as metering, wearable electronics, and industrial control systems.

One of the standout features of this product is its embedded Ferroelectric Random Access Memory (FRAM). With 0.5KB of onboard FRAM, the MSP430FR2000IRLLT offers fast write speeds and excellent endurance, significantly outperforming traditional non-volatile memories like Flash. This makes it an excellent choice for data-logging applications where frequent memory writes are required.

The MSP430FR2000IRLLT also comes with a range of integrated peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC), a 16-bit timer, and a versatile serial communication interface that supports I2C, SPI, and UART protocols, allowing for easy integration with sensors, actuators, and other microcontrollers or processors.

This MCU is provided in a small VQFN (RLL) 16-pin package, which is ideal for space-constrained applications. The compact form factor does not compromise its performance or I/O capabilities, making it a highly desirable component for designing modern, compact electronic systems.

For developers and engineers, Texas Instruments also offers comprehensive support through its software development tools, reference designs, and online community. This ensures that integrating the MSP430FR2000IRLLT into your project is as seamless as possible, with ample resources available to help you maximize the potential of this exceptional microcontroller.

In summary, the MSP430FR2000IRLLT from Texas Instruments represents a blend of low-power operation, advanced memory technology, and versatile peripheral integration, making it an excellent choice for your next energy-sensitive and space-constrained application.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0046 $50.2300
125+ $0.8243 $103.0375
190+ $0.7986 $151.7340
260+ $0.7728 $200.9280
335+ $0.7471 $250.2785
450+ $0.6698 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,263 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess