EN
  • EN
  • DE

MSP430FG438IPN

Part No MSP430FG438IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 80LQFP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tray
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 48KB (48K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 430FG438
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -296-17012,-MSP430A079IPN-NDR,2156-MSP430FG438IPN,296-17012-NDR,-MSP430A079IPN,296-17012,-MSP430FG438IPN-NDR,TEXTISMSP430FG438IPN,-MSP430A095IPN-NDR,-296-17012-ND,-MSP430A095IPN,-296-17012-NDR
Standard Package 119
Win Source Part Number 1080662-MSP430FG438IPN
Ultra Librarian 3D Model Ultra Librarian MSP430FG438IPN CAD Model

Description

The MSP430FG438IPN is a highly integrated, low-power microcontroller from Texas Instruments, designed for a wide range of applications. This powerful MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430FG438IPN is particularly suitable for industrial, metering, and sensing applications, where reliability and extended battery life are crucial.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is optimized for low power consumption and high performance, making it ideal for battery-powered and portable devices.
  • Integrated Peripherals: Includes a rich set of peripherals such as a 12-bit ADC, dual DACs, USART communication modules, and multiple timers.
  • Flexible Power Management: Features multiple low-power modes that significantly reduce power consumption during idle or standby states.
  • On-Chip Memory: Comes with a generous amount of onboard memory, including flash memory for program storage and RAM for data processing.
  • Digital Signal Processing: Equipped with a hardware multiplier that supports high-speed signal processing operations, beneficial for complex algorithms and control systems.

Applications

The MSP430FG438IPN is adept at handling a variety of applications, especially those requiring meticulous power management and reliable data acquisition. Some common applications include:

  • Smart Metering
  • Portable Medical Devices
  • Industrial Control Systems
  • Environmental Monitoring Sensors
  • Energy Harvesting Systems

Design Support

Texas Instruments provides extensive support for the MSP430FG438IPN, including development tools, software libraries, and reference designs. Engineers can take advantage of the TI ecosystem to accelerate the development process and bring products to market faster.

Conclusion

With its advanced features and low-power operation, the MSP430FG438IPN from Texas Instruments stands out as a microcontroller that can meet the demands of complex, power-sensitive applications. Its integration of multiple peripherals and support for digital signal processing make it a versatile choice for designers looking to optimize performance while maintaining energy efficiency.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2308 $51.6928
38+ $2.6509 $100.7342
59+ $2.5681 $151.5179
81+ $2.4853 $201.3093
105+ $2.4024 $252.2520
140+ $2.1539 $301.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,731 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess