EN
  • EN
  • DE

MSP430F67751IPZR

Part No MSP430F67751IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 7x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789722-MSP430F67751IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67751
Introduction Date January 27, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67751IPZR CAD Model

Description

Overview of Texas Instruments MSP430F67751IPZR

The Texas Instruments MSP430F67751IPZR is a high-performance microcontroller that is part of the MSP430 family, renowned for its ultra-low power consumption and versatile features. This microcontroller is designed to cater to a wide range of applications, including industrial, metering, and portable devices where power efficiency and computational capability are crucial.

Key Features

  • Core: The MSP430F67751IPZR features a 16-bit RISC architecture that enables efficient processing and fast execution of instructions, which is essential for real-time applications.
  • Memory: It comes with a generous memory allocation, including up to 128KB of flash memory for program storage and 10KB of RAM for data processing, which allows for complex applications and software stacks.
  • Digital and Analog Peripherals: The device includes a variety of peripherals such as multiple 16-bit timers, a 32-bit hardware multiplier, and a real-time clock. It also boasts an array of analog features, including a 10-bit analog-to-digital converter (ADC) that can help in interfacing with various sensors and inputs.
  • Communication: For communication purposes, the MSP430F67751IPZR is equipped with multiple serial communication interfaces, including UART, I2C, and SPI, allowing for versatile connectivity options.
  • Power Management: TI's MSP430 microcontrollers are known for their efficient power management, and this product is no exception. It supports multiple low-power modes, enabling the device to conserve energy when full operation is not required.
  • Package: The device is available in a 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The MSP430F67751IPZR is particularly well-suited for smart metering solutions, such as electricity, gas, or water meters, due to its integrated metering test interface and LCD controller. Additionally, it can be used in portable medical devices, home automation systems, and battery-powered sensors, thanks to its low power consumption and rich set of features.

Software and Development Support

Developers can take advantage of Texas Instruments' comprehensive software ecosystem, including the Code Composer Studio IDE and the Grace™ graphical configuration tool. These tools simplify the programming and configuration of the MSP430F67751IPZR, enabling rapid development and deployment of applications.

Overall, the MSP430F67751IPZR from Texas Instruments is a robust and flexible microcontroller solution that strikes an excellent balance between power efficiency and performance, making it an ideal choice for a multitude of low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0583 $60.2332
9+ $12.3555 $111.1995
13+ $11.9694 $155.6022
18+ $11.5833 $208.4994
23+ $11.1972 $257.5356
30+ $10.0389 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess