EN
  • EN
  • DE

JM38510/65305BEA

Part No JM38510/65305BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Base Product Number JM38510
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 609017-JM38510/65305BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/65305BEA CAD Model

Description

The JM38510/65305BEA is a high-grade integrated circuit product from Texas Instruments, renowned for its reliability and performance. This precision device is a part of Texas Instruments' range of military-grade electronic components, specifically designed to meet the stringent requirements of the aerospace and defense industries. The product is characterized by its robustness and ability to operate under extreme environmental conditions.

Key Features

  • Military Specifications: The JM38510/65305BEA conforms to military specifications, ensuring optimal performance in harsh conditions, including wide temperature ranges and high levels of shock and vibration.
  • Quality Assurance: Texas Instruments' commitment to quality is evident in this product, which undergoes rigorous testing to guarantee its reliability and durability in mission-critical applications.
  • Extended Temperature Range: This component is designed to operate effectively over an extended temperature range, making it suitable for use in various challenging environments.
  • Hermetically Sealed: The device is hermetically sealed to protect against moisture and contaminants, ensuring long-term stability and performance.
  • Long-Term Availability: As a part of Texas Instruments' commitment to supporting legacy systems, this product is designed for long-term availability, which is crucial for maintenance and lifecycle management of military equipment.

Applications

The versatility and reliability of the JM38510/65305BEA make it an ideal choice for a wide range of applications within the defense and aerospace sectors. It is commonly used in systems that require long-term reliability, such as satellite communication, avionics, missile guidance, and other critical defense mechanisms.

Technical Specifications

The JM38510/65305BEA is manufactured with Texas Instruments' precision technology, ensuring high-quality performance and adherence to the exacting standards required by military applications. Detailed technical specifications are provided in the product datasheet, which includes information on electrical characteristics, pin configurations, and packaging details.

Ordering and Availability

To inquire about pricing, availability, and ordering information for the JM38510/65305BEA, customers can contact Texas Instruments directly or visit authorized distributors. Texas Instruments provides comprehensive support and documentation to assist with product integration and utilization.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess