EN
  • EN
  • DE

MSP430F67671IPZR

Part No MSP430F67671IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O 62
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789701-MSP430F67671IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F67671
Introduction Date January 27, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F67671IPZR CAD Model

Description

Product Overview: MSP430F67671IPZR from Texas Instruments

The MSP430F67671IPZR is a highly integrated, mixed-signal microcontroller (MCU) from Texas Instruments (TI), designed to deliver precision, low power, and performance in one compact package. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and is ideally suited for industrial, metering, and sensing applications.

Key Features

  • High-Performance Processing: At the heart of the MSP430F67671IPZR is a 16-bit RISC CPU, capable of running at up to 25MHz. This provides the computational power needed for complex algorithms and control tasks.
  • Low Power Consumption: The MSP430 architecture is engineered for ultra-low power operation, with multiple power-saving modes that significantly reduce energy consumption during idle periods.
  • Integrated Peripherals: This MCU boasts a rich set of integrated peripherals, including a 10-bit analog-to-digital converter (ADC), a 128-segment LCD driver, and multiple communication interfaces such as SPI, UART, and I2C, enabling versatile connectivity options.
  • Robust Memory: With 128KB of flash memory and 8KB of RAM, the MSP430F67671IPZR offers ample space for program storage and efficient data handling, ensuring smooth operation in complex applications.
  • Enhanced Accuracy: The MCU features an onboard temperature sensor and a 32kHz crystal oscillator, which contribute to enhanced accuracy in measurement and timing-critical applications.

Applications

The MSP430F67671IPZR is designed to meet the demands of a variety of applications, particularly where precision and low power are paramount. It is an ideal choice for:

  • Smart metering systems
  • Portable medical devices
  • Industrial control systems
  • Home automation and energy management
  • Environmental monitoring and data loggers

Package and Quality

This microcontroller is available in a 100-pin LQFP (Low-Profile Quad Flat Package) which provides a compact footprint while allowing for easy integration into a wide range of products. The MSP430F67671IPZR is also characterized by TI's commitment to quality, ensuring reliable performance in diverse operating conditions.

With its blend of low power, high precision, and versatile features, the MSP430F67671IPZR from Texas Instruments stands out as a solid choice for designers looking to optimize their embedded systems for efficiency and accuracy.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7448 $50.9792
10+ $10.4573 $104.5730
15+ $10.1305 $151.9575
21+ $9.8037 $205.8777
27+ $9.4770 $255.8790
36+ $8.4966 $305.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess