EN
  • EN
  • DE

MSP430F6766IPEUR

Part No MSP430F6766IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789696-MSP430F6766IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6766
Introduction Date January 23, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6766IPEUR CAD Model

Description

Introducing the MSP430F6766IPEUR Microcontroller

The MSP430F6766IPEUR is a highly integrated, mixed-signal microcontroller developed by Texas Instruments, a leader in semiconductor solutions. This product is part of the MSP430 family, which is renowned for its low power consumption and robust performance, making it an ideal choice for industrial, metering, and sensing applications.

At the heart of the MSP430F6766IPEUR is a 16-bit RISC CPU, which operates at a maximum frequency of 25MHz. The device boasts a variety of features that make it a versatile and efficient solution for complex embedded systems. It includes 128KB of Flash memory and 8KB of RAM, providing ample storage for both program code and data.

The MSP430F6766IPEUR is equipped with a comprehensive set of peripherals. It features a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise measurement and monitoring of analog signals. The device also includes a 12-bit digital-to-analog converter (DAC) for accurate output of analog signals. Additionally, the microcontroller provides various timers, a real-time clock, and multiple communication interfaces such as SPI, I2C, and UART, enabling it to easily interface with other devices and sensors.

With its integrated LCD controller, the MSP430F6766IPEUR can drive up to 320 segments, making it perfect for applications with display requirements such as utility meters and handheld devices. Furthermore, the microcontroller supports an extended temperature range, ensuring reliable operation in harsh environments.

One of the defining characteristics of the MSP430F6766IPEUR is its low power consumption. It features a variety of low-power modes, which significantly extend battery life in portable applications. This is critical for devices that need to operate for long periods on a single battery charge.

For developers, Texas Instruments provides comprehensive support through its software development tools, including Code Composer Studio and the Grace™ graphical configuration tool, which simplifies system initialization and function configuration. The MSP430F6766IPEUR is available in a 128-pin LQFP package, allowing for compact PCB designs.

In summary, the MSP430F6766IPEUR from Texas Instruments is a powerful microcontroller that offers a perfect blend of low power consumption, advanced peripherals, and robust performance, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess