EN
  • EN
  • DE

MSP430F6733IPZR

Part No MSP430F6733IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 64KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 3x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789637-MSP430F6733IPZR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6733
Introduction Date October 15, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6733IPZR CAD Model

Description

Texas Instruments MSP430F6733IPZR Microcontroller

The MSP430F6733IPZR is a powerful and versatile microcontroller from Texas Instruments, designed to meet the needs of complex embedded systems. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and high-performance capabilities. The MSP430F6733IPZR is particularly suitable for applications that require precise analog and digital control along with robust communication features.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that delivers a balanced blend of CPU power and low energy consumption.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals including multiple 16-bit timers, a fast 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC), enhancing its functionality in various applications.
  • Advanced Clock System: The device includes a flexible clock system with a range of on-chip oscillators, which help in optimizing speed and power consumption according to the application requirements.
  • Memory: It features 32KB of flash memory and 2KB of RAM, providing ample space for program storage and efficient data management.
  • Low Power Modes: The MSP430F6733IPZR offers multiple low-power operating modes, allowing the system to conserve power during idle times.
  • Communication: With integrated communication modules like SPI, I2C, and UART, this microcontroller can easily interface with other devices and sensors, making it ideal for IoT applications.

Applications:

The MSP430F6733IPZR is designed to be a highly adaptable microcontroller that can be used in a wide range of applications. These include, but are not limited to, smart meters, home automation systems, industrial control systems, and portable medical devices. Its low power consumption makes it particularly well-suited for battery-operated devices.

Package and Quality:

Supplied in a 100-pin LQFP (Low-Profile Quad Flat Package), the MSP430F6733IPZR ensures compactness and reliability for space-constrained applications. Texas Instruments' commitment to quality means that this microcontroller is produced to the highest standards, ensuring consistent performance and durability.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5263 $52.6841
17+ $6.1755 $104.9835
26+ $5.9825 $155.5450
35+ $5.7895 $202.6325
45+ $5.5965 $251.8425
60+ $5.0176 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,933 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess