EN
  • EN
  • DE

MSP430F6726IPN

Part No MSP430F6726IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430F6xx
Package Tray
Number of I/O 52
Family Name 430F6726
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-30420, MSP430F6726IPN-ND
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847460-MSP430F6726IPN
Ultra Librarian 3D Model Ultra Librarian MSP430F6726IPN CAD Model

Description

Product Overview: MSP430F6726IPN Microcontroller

The MSP430F6726IPN is a powerful microcontroller from Texas Instruments, designed for industrial and commercial applications that require low power consumption and high performance. As a member of the MSP430 family, this microcontroller integrates a 16-bit RISC CPU, mixed-signal processing features, and a variety of built-in peripherals to offer a versatile solution for a wide range of embedded systems.

Key Features:

  • Low Power Consumption: The MSP430F6726IPN boasts ultra-low power consumption with several modes of operation, including active mode, standby mode, and off mode, making it ideal for battery-powered applications.
  • Integrated Peripherals: It comes equipped with a diverse set of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple serial communication modules (USART, SPI, I2C).
  • Memory: The device includes 128KB of flash memory and 10KB of RAM, providing ample space for code storage and efficient data management.
  • Flexible Clock System: A flexible clock system features an internal very low-power low-frequency oscillator and an external crystal oscillator, supporting frequencies up to 25 MHz.
  • Digital Signal Processing: Enhanced with a hardware multiplier for high-speed mathematical operations, this microcontroller is capable of digital signal processing tasks.
  • Package: The MSP430F6726IPN is available in an 80-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The MSP430F6726IPN is designed for a variety of applications, including but not limited to:

  • Smart meters
  • Portable medical devices
  • Home automation systems
  • Industrial control systems
  • Energy harvesting systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the MSP430F6726IPN is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7659 $54.1272
19+ $5.5516 $105.4804
28+ $5.3781 $150.5868
39+ $5.2046 $202.9794
50+ $5.0311 $251.5550
67+ $4.5106 $302.2102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess