EN
  • EN
  • DE

MSP430F6638IPZR

Part No MSP430F6638IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F6638
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644817-MSP430F6638IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F6638IPZR CAD Model

Description

Texas Instruments MSP430F6638IPZR Microcontroller

The Texas Instruments MSP430F6638IPZR is a highly integrated, low-power microcontroller designed for a wide range of applications requiring efficient power management and robust performance. This device is part of TI's MSP430 family, which is renowned for its ultra-low-power consumption and flexible clocking system, making it an ideal choice for battery-powered and energy-harvesting applications.

Key Features

  • CPU: The MSP430F6638IPZR boasts a 16-bit RISC architecture that allows for a balanced combination of high performance and low power consumption. Its CPU is capable of running at up to 25 MHz, offering swift processing for complex tasks.
  • Memory: With 512KB of Flash memory and 64KB of RAM, this microcontroller offers ample space for application code and data storage, reducing the need for external memory components.
  • Digital Peripherals: This device includes multiple digital communication peripherals such as UART, SPI, and I2C, which facilitate easy communication with other devices and sensors.
  • Analog Peripherals: It features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals. It also has a built-in digital-to-analog converter (DAC) for outputting analog signals.
  • Power Management: The MSP430F6638IPZR offers multiple power-saving modes, which allow for a fine-grained approach to power management, significantly extending battery life in portable devices.
  • Package: Enclosed in an 100-pin LQFP (Low-Profile Quad Flat Package), the MSP430F6638IPZR is suitable for space-constrained applications while providing enough I/O ports for complex tasks.

Applications

The MSP430F6638IPZR is versatile and can be used in various applications, including industrial control systems, smart meters, home automation, portable medical devices, and low-power wireless sensors. Its robust feature set also makes it an excellent choice for developing sophisticated IoT devices that require connectivity, processing power, and extended battery life.

Conclusion

In summary, the Texas Instruments MSP430F6638IPZR microcontroller is a powerful and energy-efficient solution for developers looking to create advanced applications with stringent power and space requirements. Its rich set of features and peripherals, coupled with the MSP430's reputation for reliability, make it a top choice for engineers and designers alike.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2658 $52.5316
5+ $21.5514 $107.7570
8+ $20.8779 $167.0232
10+ $20.2044 $202.0440
13+ $19.5310 $253.9030
18+ $17.5105 $315.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess