EN
  • EN
  • DE

MSP430F5509IRGZT

Part No MSP430F5509IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 24KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789588-MSP430F5509IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5509
Introduction Date November 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5509IRGZT CAD Model

Description

Product Overview: MSP430F5509IRGZT

The MSP430F5509IRGZT is a microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low power consumption and high-performance capabilities. This MCU is part of the MSP430 family, which is designed to meet the needs of a wide range of embedded applications. The MSP430F5509IRGZT is an ideal choice for developers looking to create energy-efficient and space-constrained solutions in various sectors, including industrial, consumer electronics, and automation.

Key Features

  • Core: The MSP430F5509IRGZT is built around a 16-bit RISC architecture that provides a balanced combination of speed and power efficiency. This core can operate at a maximum speed of 25 MHz, ensuring swift processing of tasks.
  • Memory: It comes equipped with 128KB of flash memory and 10KB of RAM, offering ample space for program storage and efficient execution of complex applications without the need for external memory components.
  • Digital I/O: The MCU features multiple general-purpose input/output pins (GPIO) that support a variety of digital peripherals, enhancing the device's versatility in interfacing with other components.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the MCU to convert analog signals to digital, enabling the processing of sensor data and other analog inputs.
  • Communication Interfaces: It includes a variety of communication peripherals such as I2C, SPI, and UART, which facilitate easy data exchange with other devices in a system.
  • Package: The MSP430F5509IRGZT is offered in a compact 48-VQFN (RGT) package, making it suitable for space-constrained applications.
  • Power Management: The device boasts several power-saving modes that significantly reduce power consumption during idle periods, extending battery life in portable applications.

Applications

The MSP430F5509IRGZT MCU is well-suited for a variety of applications due to its low power consumption and rich feature set. It is commonly used in:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Smart meters
  • Home and building automation systems

With its robust design and integrated peripherals, the MSP430F5509IRGZT from Texas Instruments is an excellent choice for developers aiming to create reliable and power-conscious embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2523 $52.0368
38+ $2.6686 $101.4068
59+ $2.5852 $152.5268
80+ $2.5018 $200.1440
104+ $2.4184 $251.5136
139+ $2.1682 $301.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess