EN
  • EN
  • DE

MSP430F5437AIPNR

Part No MSP430F5437AIPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 80-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 789579-MSP430F5437AIPNR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5437
Introduction Date June 15, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5437AIPNR CAD Model

Description

Product Overview: Texas Instruments MSP430F5437AIPNR

The MSP430F5437AIPNR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low power consumption and advanced features. This MCU is part of the MSP430 family, which is widely acclaimed for its robust architecture, designed to cater to a broad range of embedded applications. With a 16-bit RISC architecture, the MSP430F5437AIPNR is optimized for battery-powered and portable devices where power efficiency is crucial.

Key Features:

  • Clock System: The MSP430F5437AIPNR boasts a flexible clock system with a frequency up to 25 MHz, enabling precise timing for applications and efficient power management.
  • Memory: It comes with a generous 256 KB of flash memory and 16 KB of RAM, ensuring ample space for complex applications and data storage.
  • Digital Peripherals: The device includes a variety of digital peripherals, such as serial communication modules with multi-mode capabilities (UART, I2C, SPI), 12-bit analog-to-digital converters (ADCs), and timers for PWM generation.
  • Power Management: With multiple low-power modes, the MSP430F5437AIPNR is designed to conserve energy and extend battery life in portable applications.
  • Package: The MCU is available in an 80-pin LQFP (Low Profile Quad Flat Package), which provides a compact footprint while offering sufficient I/O ports for complex designs.

Applications:

The MSP430F5437AIPNR is ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Sensor monitoring and data acquisition
  • Portable medical devices
  • Smart meters and energy management
  • Consumer electronics

Development Support:

Developers can leverage Texas Instruments' comprehensive ecosystem, which includes development kits, software libraries, and the Code Composer Studio™ integrated development environment (IDE) to expedite the design and development process. This support ensures a smoother and more efficient path from prototype to production.

In summary, the MSP430F5437AIPNR is a versatile, power-conscious MCU that delivers the performance and features necessary for modern embedded systems. Its integration of extensive memory, digital peripherals, and efficient power management makes it an excellent choice for designers looking to optimize their applications for both functionality and energy efficiency.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4775 $52.3425
17+ $6.1354 $104.3018
26+ $5.9437 $154.5362
35+ $5.7519 $201.3165
45+ $5.5602 $250.2090
61+ $4.9850 $304.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess