EN
  • EN
  • DE

MSP430F5435AIPNR

Part No MSP430F5435AIPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 192KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Data Bus Width 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 67
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Family Part Number MSP430F5435A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 715481-MSP430F5435AIPNR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F5435AIPNR CAD Model

Description

Texas Instruments MSP430F5435AIPNR Microcontroller

The MSP430F5435AIPNR is a high-performance microcontroller from Texas Instruments, designed for a wide range of applications that require low power consumption and high integration. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals.

At the heart of the MSP430F5435AIPNR is a 16-bit RISC CPU that can operate at a maximum frequency of 25MHz. It comes with a rich set of features including 256KB of flash memory, 16KB of RAM, and a flexible clock system that supports multiple internal and external clock sources. This allows for optimized power consumption and performance scaling according to the application's needs.

The device includes a comprehensive set of peripherals that enhance its functionality. Among these are several communication interfaces such as I2C, SPI, and UARTs, which enable the microcontroller to connect to other ICs, sensors, and actuators. Additionally, it has a 12-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise analog signal measurement and conversion for tasks such as sensor data acquisition.

For enhanced security and data protection, the MSP430F5435AIPNR features hardware multipliers, a DMA controller, and a hardware encryption module. These components facilitate rapid data processing and secure information handling without burdening the CPU.

The MSP430F5435AIPNR is designed with power efficiency in mind. It supports multiple power-saving modes, enabling the device to reduce power consumption significantly when not in active use. This makes it an ideal choice for battery-powered and portable applications, such as medical devices, utility meters, and smart sensors.

This microcontroller is available in a 80-pin LQFP (Low-Profile Quad Flat Package) which is suitable for space-constrained applications. Its wide operating temperature range ensures reliable operation in harsh environments, making it a versatile choice for industrial and outdoor applications as well.

Overall, the MSP430F5435AIPNR from Texas Instruments is a feature-rich microcontroller that strikes an excellent balance between power efficiency and processing capability, making it a top choice for designers looking to develop advanced, low-power electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0884 $60.3536
9+ $12.3802 $111.4218
13+ $11.9934 $155.9142
18+ $11.6065 $208.9170
23+ $11.2196 $258.0508
30+ $10.0590 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess