EN
  • EN
  • DE

MSP430F5328TRGCTEP

Part No MSP430F5328TRGCTEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789569-MSP430F5328TRGCTEP
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5328
Introduction Date January 06, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5328TRGCTEP CAD Model

Description

Product Overview: MSP430F5328TRGCTEP - Texas Instruments

The MSP430F5328TRGCTEP is a microcontroller unit (MCU) from Texas Instruments (TI), renowned for its robust performance and versatility in various applications. This MCU is part of the MSP430 family, which is well-known for its ultra-low power consumption, making it an ideal choice for battery-powered and energy-efficient applications.

At the core of the MSP430F5328TRGCTEP is a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This provides a good balance between power consumption and processing speed, enabling complex tasks to be handled with ease. With 32KB of flash memory and 6KB of RAM, this MCU offers ample space for program storage and efficient runtime operations. The flash memory is particularly advantageous for applications that require frequent code updates or data logging.

One of the standout features of the MSP430F5328TRGCTEP is its wide range of integrated peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which allow for easy connectivity with other devices and modules. Additionally, it has a 12-bit analog-to-digital converter (ADC) with up to 10 input channels, providing precise data acquisition capabilities for sensor-based applications.

The MCU also boasts a range of timers, including a real-time clock, which can be used for time-sensitive tasks or to wake the MCU from low-power modes. Speaking of low-power modes, the MSP430F5328TRGCTEP excels with its five different power-saving modes, which enable the device to maintain functionality while significantly reducing power consumption.

Designed with reliability in mind, the MSP430F5328TRGCTEP comes in an enhanced product (EP) version, which means it has been tested and guaranteed to perform over extended temperature ranges. This makes it suitable for industrial and automotive applications where operating conditions can be harsh.

In summary, the MSP430F5328TRGCTEP from Texas Instruments is a powerful and energy-efficient MCU that is packed with features to support a broad spectrum of applications. Its combination of processing capability, memory size, integrated peripherals, and low-power operation make it a smart choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5647 $66.2588
8+ $13.5915 $108.7320
12+ $13.1668 $158.0016
16+ $12.7420 $203.8720
21+ $12.3173 $258.6633
28+ $11.0431 $309.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess