EN
  • EN
  • DE

MSP430F5309IPT

Part No MSP430F5309IPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MSP430F5309
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644771-MSP430F5309IPT
Ultra Librarian 3D Model Ultra Librarian MSP430F5309IPT CAD Model

Description

Product Overview: MSP430F5309IPT by Texas Instruments

The MSP430F5309IPT microcontroller, part of the MSP430 family from Texas Instruments (TI), is a powerful and versatile mixed-signal processor that is perfect for a wide range of low-power and portable applications. This microcontroller is designed to deliver high performance and low power consumption, making it an ideal choice for engineers and designers looking to balance efficiency with capability.

Key Features

  • Core: At the heart of the MSP430F5309IPT is a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This provides a solid foundation for applications that require efficient data processing and real-time operation.
  • Memory: The device comes with a generous memory configuration, including 32KB of Flash memory for program storage and 6KB of RAM for data operations, ensuring ample space for complex applications.
  • Digital and Analog Peripherals: A range of integrated peripherals enhances the functionality of the microcontroller. These include digital I/O ports, timers, and built-in communication modules such as SPI, I2C, and UART interfaces. The MSP430F5309IPT also features a 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and inputs.
  • Power Management: TI's MSP430 line is renowned for its low-power operation. The MSP430F5309IPT continues this tradition with features such as multiple power-saving modes, which allow the device to operate with minimal energy consumption.
  • Package: The microcontroller is available in a compact LQFP-48 package, which is suitable for space-constrained applications while still providing enough pins for interfacing with other components.

Applications

The MSP430F5309IPT is highly adaptable and can be used in a variety of applications, such as:

  • Smart meters and energy management systems
  • Portable medical devices
  • Consumer electronics
  • Home automation and security systems
  • Industrial control and automation

In summary, the MSP430F5309IPT from Texas Instruments is a robust microcontroller that combines efficient power management with powerful processing capabilities and a rich set of peripherals. It is an excellent choice for developers looking to create sophisticated, low-power electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1329 $53.7277
30+ $3.3911 $101.7330
46+ $3.2851 $151.1146
63+ $3.1792 $200.2896
82+ $3.0732 $252.0024
109+ $2.7553 $300.3277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess