EN
  • EN
  • DE

MSP430F5247IRGCR

Part No MSP430F5247IRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN / Mixed-Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (7x7)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804525-MSP430F5247IRGCR
Ultra Librarian 3D Model Ultra Librarian MSP430F5247IRGCR CAD Model

Description

Product Overview: MSP430F5247IRGCR

The MSP430F5247IRGCR is a highly integrated, low-power microcontroller from the acclaimed MSP430 family, designed by Texas Instruments (TI). This microcontroller is tailored for a wide range of applications that demand low power consumption and high performance, such as industrial control systems, smart meters, home automation, and portable medical devices.

Key Features

  • Low Power Consumption: The MSP430F5247IRGCR is designed with TI's ultra-low-power architecture, which includes five power-saving modes that can significantly extend the battery life of the device it powers.
  • High-Performance CPU: At the core of the MSP430F5247IRGCR is a 16-bit RISC CPU, which can operate at a speed of up to 25 MHz, delivering robust performance for complex computations and data processing.
  • Memory: This microcontroller comes with a generous memory configuration, featuring 128KB of Flash memory and 10KB of RAM, providing ample space for program storage and efficient run-time operations.
  • Digital and Analog Peripherals: It is equipped with a range of integrated peripherals, including digital I/O ports, timers, and built-in communication modules such as UART, SPI, and I2C. The device also features a 12-bit analog-to-digital converter (ADC) for precise analog signal measurement.
  • Flexible Packaging: The MSP430F5247IRGCR is available in a compact 64-pin VQFN (RGC) package, making it suitable for space-constrained applications.

Advanced Integration

The MSP430F5247IRGCR integrates several smart features like a DMA controller, a hardware multiplier, and a real-time clock, which help in simplifying design and reducing the need for external components. Its integrated USB module supports full-speed USB (12 Mbps), enhancing connectivity options for the device.

Development Support

Developers can take advantage of the extensive support and tools provided by Texas Instruments for the MSP430 platform. This includes access to TI's Code Composer Studio IDE, IAR Embedded Workbench, and a wide range of development kits and software libraries that can help accelerate the development process.

With its balance of power efficiency, processing capability, and integration, the MSP430F5247IRGCR is a versatile microcontroller that can meet the needs of a variety of low-power and high-performance embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0077 $56.0539
16+ $6.5704 $105.1264
24+ $6.3651 $152.7624
33+ $6.1598 $203.2734
42+ $5.9545 $250.0890
57+ $5.3385 $304.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess