EN
  • EN
  • DE

MSP430F4351IPN

Part No MSP430F4351IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tray
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number MSP430F4351
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644735-MSP430F4351IPN
Ultra Librarian 3D Model Ultra Librarian MSP430F4351IPN CAD Model

Description

Introducing the Texas Instruments MSP430F4351IPN Microcontroller

The MSP430F4351IPN is a powerful and versatile microcontroller unit (MCU) from Texas Instruments, designed for high-performance, low-power applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust processing capabilities, making it an ideal choice for a wide range of embedded systems.

Key Features of MSP430F4351IPN

  • 16-bit RISC Architecture: The MSP430 core boasts a 16-bit Reduced Instruction Set Computing (RISC) architecture, allowing for fast and efficient processing with a simplified instruction set that speeds up operations.
  • Integrated Memory: This MCU comes with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and smooth execution of complex tasks.
  • Digital and Analog Peripherals: It includes a variety of integrated peripherals such as digital I/O ports, timers, a 12-bit analog-to-digital converter (ADC), and a versatile synchronous serial interface. These features facilitate easy interfacing with external devices and sensors.
  • Low Power Consumption: The MSP430F4351IPN is designed for ultra-low power consumption, with several power-saving modes that significantly extend battery life in portable devices.
  • Flexible Clock System: The MCU features a flexible clock system that supports multiple clock sources, including a crystal oscillator and an internal digitally controlled oscillator (DCO), enabling precise timing and power optimization.

Applications

The MSP430F4351IPN is suitable for a vast array of applications, particularly where power efficiency and compact design are crucial. Common applications include:

  • Portable medical devices
  • Wireless sensors and IoT devices
  • Energy management systems
  • Industrial control systems
  • Consumer electronics

Technical Specifications

At the heart of the MSP430F4351IPN is a 16-bit CPU running at a speed of up to 8 MHz. The MCU operates at a voltage range of 1.8V to 3.6V and features a temperature range of -40°C to 85°C, ensuring reliable performance under various environmental conditions. Additionally, it comes in an 80-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint for space-constrained applications.

For developers looking for a highly capable and energy-efficient MCU, the MSP430F4351IPN from Texas Instruments stands out as a top-tier choice that combines performance, versatility, and reliability.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6231 $62.4924
8+ $12.8190 $102.5520
13+ $12.4184 $161.4392
17+ $12.0178 $204.3026
22+ $11.6172 $255.5784
29+ $10.4154 $302.0466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess