EN
  • EN
  • DE

MSP430F427AIPM

Part No MSP430F427AIPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-LQFP (10x10)
Manufacturer Texas Instruments
Series MSP430x4xx
Package Tray
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 3x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name 430F427
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-32660, MSP430F427AIPM-ND
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928180-MSP430F427AIPM
Ultra Librarian 3D Model Ultra Librarian MSP430F427AIPM CAD Model

Description

Introducing the MSP430F427AIPM Microcontroller from Texas Instruments

The MSP430F427AIPM is a highly integrated, high-performance microcontroller designed by Texas Instruments for low-power and portable applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F427AIPM is an ideal choice for designers looking to implement sophisticated functionality while maintaining low energy consumption.

At the heart of the MSP430F427AIPM lies a 16-bit RISC CPU, which provides a balanced combination of speed and power efficiency. The microcontroller operates at a maximum frequency of 8 MHz, delivering robust processing capabilities while ensuring energy savings through its various low-power modes. The MSP430F427AIPM is equipped with a wide range of integrated peripherals, making it highly adaptable to a multitude of applications.

The device boasts a large 32KB of flash memory, ensuring ample space for complex program code, and 1KB of RAM for efficient data handling. The flash memory is partitioned and includes a segment that can be used as non-volatile storage, providing a reliable solution for critical data that must be preserved during power cycles.

For connectivity, the MSP430F427AIPM features a versatile serial communication interface that supports SPI and UART protocols, enabling easy integration with other microcontrollers, sensors, and peripherals. The built-in 12-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is essential for sensor-based applications.

The microcontroller's timer system includes three separate timers that can be used for various timing and pulse-width modulation (PWM) tasks, providing excellent control for tasks such as motor control, dimming LEDs, or managing time-sensitive operations.

Security is also a consideration in the MSP430F427AIPM's design. The device includes a hardware multiplier, which accelerates math operations, and a watchdog timer to ensure system reliability and prevent software lockups.

Overall, the MSP430F427AIPM from Texas Instruments is a powerful, versatile microcontroller that strikes an optimal balance between performance and power efficiency, making it an excellent choice for a wide array of embedded systems and portable devices.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7221 $58.8884
9+ $12.0796 $108.7164
13+ $11.7022 $152.1286
18+ $11.3247 $203.8446
23+ $10.9472 $251.7856
31+ $9.8147 $304.2557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess