EN
  • EN
  • DE

MSP430F2491TRGCR

Part No MSP430F2491TRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 60KB FLASH 64VQFN / MCU 16-bit MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 789537-MSP430F2491TRGCR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F249
Introduction Date September 28, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F2491TRGCR CAD Model

Description

Product Overview: MSP430F2491TRGCR

The MSP430F2491TRGCR microcontroller unit (MCU) is a highly integrated, low-power processor from Texas Instruments, designed for a multitude of embedded applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set.

Key Features:

  • 16-bit RISC Architecture: MSP430F2491TRGCR is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which provides a balanced trade-off between computational power and energy efficiency.
  • Low Power Consumption: The device operates with a typical active mode current of 280 µA at 1 MHz, 2.2V, and an ultra-low power standby mode with a current of 1.1 µA, making it ideal for battery-powered and portable applications.
  • Integrated Digital and Analog Peripherals: It includes a variety of peripherals such as a 12-bit analog-to-digital converter (ADC), two universal serial communication interfaces (USCI), a 16-bit timer, and a watchdog timer, which enhance its functionality in complex embedded systems.
  • Memory: The MCU offers 60KB of flash memory and 2KB of RAM, providing ample space for application code and data storage.
  • Package: The MSP430F2491TRGCR comes in a compact 64-pin QFN package, which is suitable for space-constrained applications.
  • Temperature Range: It has an industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.

Applications:

The MSP430F2491TRGCR MCU is designed to meet the demands of various applications, including but not limited to:

  • Portable medical devices
  • Wireless sensor networks
  • Energy management systems
  • Industrial control systems
  • Smart metering

Conclusion:

Overall, the MSP430F2491TRGCR from Texas Instruments is a powerful, efficient, and versatile MCU that offers designers a robust platform for developing a wide range of embedded systems. With its extensive set of features and low power consumption, it is an excellent choice for applications that require long battery life and sophisticated functionality in a compact form factor.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7679 $51.0716
10+ $10.4763 $104.7630
15+ $10.1489 $152.2335
21+ $9.8215 $206.2515
27+ $9.4941 $256.3407
36+ $8.5120 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess