EN
  • EN
  • DE

MSP430F248TPMR

Part No MSP430F248TPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 16-bit MSP430 RISC 48KB Flash 2.5V/3.3V 64-Pin LQFP T/R / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227387-MSP430F248TPMR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MSP430F248
Introduction Date March 31, 2011
ECCN EAR99
Country of Origin Taiwan, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F248TPMR CAD Model

Description

The MSP430F248TPMR is a highly integrated, low-power microcontroller from Texas Instruments (TI) that is part of the MSP430 family, renowned for its exceptional power efficiency and versatile features. This microcontroller is specifically designed to cater to a wide range of applications, including industrial control systems, smart meters, home appliances, and portable medical devices.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430F248TPMR lies a 16-bit RISC CPU, which offers a balanced trade-off between power consumption and processing capability, making it ideal for battery-powered and low-power applications.
  • Integrated Memory: The device comes equipped with 48KB of flash memory and 4KB of RAM, providing ample space for program storage and efficient in-application data handling.
  • Rich Digital and Analog Peripherals: It includes a variety of peripherals such as digital I/O ports, timers, a 12-bit analog-to-digital converter (ADC), and a digital-to-analog converter (DAC) to support complex functionalities without the need for additional components.
  • Low Power Modes: The MSP430F248TPMR boasts multiple low-power modes, allowing the microcontroller to conserve energy during idle times, which is critical for extending battery life in portable applications.
  • Flexible Clock System: A flexible clock system is provided that supports a range of internal and external clock sources, ensuring precise timing for both the CPU and peripheral functions.

Connectivity and Communication

With built-in communication interfaces such as USART (Universal Synchronous/Asynchronous Receiver/Transmitter) and SPI (Serial Peripheral Interface), the MSP430F248TPMR allows for seamless integration with other microcontrollers, sensors, and external devices, facilitating complex data exchange and control operations.

Package and Quality

The MSP430F248TPMR is available in an LQFP (Low-profile Quad Flat Package) with 64 pins, ensuring a compact footprint while providing sufficient I/O ports for comprehensive connectivity. TI's commitment to quality is evident in this product's design, which is intended to meet the stringent requirements of industrial and commercial applications.

Development and Support

Developers can take advantage of Texas Instruments' extensive support network, which includes development kits, reference designs, software libraries, and a vibrant online community. This ensures a smooth development process from prototype to production, reducing time to market for products based on the MSP430F248TPMR microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7657 $51.8913
22+ $4.7308 $104.0776
33+ $4.5830 $151.2390
46+ $4.4352 $204.0192
59+ $4.2873 $252.9507
79+ $3.8438 $303.6602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess