EN
  • EN
  • DE

MSP430F2350IYFFT

Part No MSP430F2350IYFFT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, DSBGA
Manufacturer Package 49-DSBGA (2.8x2.8)
Win Source Part Number 789536-MSP430F2350IYFFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2350IYFFT CAD Model

Description

Product Overview: MSP430F2350IYFFT - Texas Instruments

The MSP430F2350IYFFT is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low power consumption and robust digital and analog capabilities. This MCU is part of the MSP430 family, which is specifically designed for battery-powered and portable applications where power efficiency is critical.

Key Features:

  • Core: The MSP430F2350IYFFT features a 16-bit RISC architecture that allows for a balanced combination of high performance and low power consumption. The CPU is capable of executing instructions in a single cycle, enhancing its efficiency.
  • Memory: This device includes 16KB of flash memory and 1KB of RAM, providing ample space for application code and data storage, while allowing for in-system programmability and fast code execution.
  • Digital and Analog Peripherals: It is equipped with a variety of peripherals including timers, serial communication modules (USART), and a 10-bit analog-to-digital converter (ADC) with multiple channels, making it highly versatile for a range of applications.
  • Power Management: The MSP430F2350IYFFT boasts multiple low-power modes, which enable the MCU to conserve power when not in use. Its ability to quickly wake up from low power modes ensures prompt responses to external events.
  • Package: The device comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package with 38 pins, offering a space-saving solution for PCB designs.
  • Operating Conditions: It operates over a wide temperature range and has a supply voltage range that accommodates various battery chemistries and configurations.

Applications:

The MSP430F2350IYFFT is ideal for a multitude of applications, particularly those that require long battery life and low power consumption. It is commonly used in portable medical devices, sensor monitoring systems, utility meters, and other embedded systems that demand efficient power management.

Quality and Support:

Backed by Texas Instruments' commitment to quality, the MSP430F2350IYFFT is designed to meet the rigorous demands of industrial and consumer products. TI provides comprehensive technical support, including detailed datasheets, application notes, and a strong community forum for developers.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess