EN
  • EN
  • DE

MSP430F2132IPW

Part No MSP430F2132IPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tube
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MSP430F2132
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644653-MSP430F2132IPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2132IPW CAD Model

Description

The MSP430F2132IPW is a powerful and versatile microcontroller from Texas Instruments, designed to deliver high performance and low power consumption for a wide range of applications. This 16-bit RISC microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust integrated features.

Key Features

  • CPU: 16-bit RISC architecture that offers a balanced combination of speed and power efficiency, making it ideal for battery-powered and portable applications.
  • Memory: Comes with 8KB of Flash memory and 512 bytes of RAM, providing ample space for complex programs and data storage.
  • Digital I/O: Includes 24 I/O pins that can be configured as inputs or outputs, allowing for versatile interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC): Equipped with a 10-bit ADC, enabling the microcontroller to process analog signals from various sources.
  • Timers: Features two 16-bit timers that can be used for a range of timing and pulse-width modulation (PWM) applications.
  • Communication: Supports multiple communication protocols, including I2C, SPI, and UART, facilitating easy data transfer and peripheral connectivity.
  • Supply Voltage: Operates within a supply voltage range of 1.8V to 3.6V, which contributes to its low power consumption profile.
  • Package: Available in a 28-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The MSP430F2132IPW microcontroller is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Portable medical devices
  • Smart sensors and instrumentation
  • Consumer electronics
  • Energy management systems
  • Industrial control systems

Conclusion

With its comprehensive set of features and low power consumption, the Texas Instruments MSP430F2132IPW microcontroller is an excellent choice for designers looking to develop efficient and reliable embedded systems. Its integration capabilities and support for multiple communication protocols make it a flexible solution for a multitude of electronic applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5021 $52.5735
85+ $1.2325 $104.7625
130+ $1.1940 $155.2200
175+ $1.1555 $202.2125
225+ $1.1170 $251.3250
300+ $1.0014 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess