EN
  • EN
  • DE

MSP430F2121TPW

Part No MSP430F2121TPW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tube
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number MSP430F2121
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644643-MSP430F2121TPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2121TPW CAD Model

Description

Product Overview: MSP430F2121TPW from Texas Instruments

The MSP430F2121TPW is a highly integrated microcontroller solution designed for optimal performance in low-power and portable applications. Manufactured by Texas Instruments, a leader in semiconductor technology, this product is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust processing capabilities.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a reduced instruction set computing architecture, enabling fast and efficient processing.
  • Low Power Consumption: It features multiple power-saving modes, making it ideal for battery-powered and energy-harvesting applications.
  • Integrated Peripherals: Includes a variety of built-in peripherals such as timers, I/O ports, and an analog-to-digital converter (ADC) to support a wide range of functionalities without the need for external components.
  • Digital Signal Processing: The device supports digital signal processing capabilities which are essential for applications involving real-time data analysis.
  • In-System Programmability: With in-system programmable flash memory, the MSP430F2121TPW allows for firmware updates and code modifications without the need for additional hardware.

Applications

The MSP430F2121TPW microcontroller is versatile and can be used in various applications. Its low power consumption makes it particularly well-suited for:

  • Portable Medical Devices
  • Wireless Sensor Networks
  • Energy Management Systems
  • Industrial Automation Controls
  • Smart Metering

Technical Specifications

Some of the key technical specifications of the MSP430F2121TPW include:

  • Operating Voltage Range: 1.8V - 3.6V
  • Flash Memory: 2KB
  • RAM: 128B
  • 16-Bit Timer
  • 10-Bit ADC with 8 Channels
  • Serial Communication Interfaces: I2C & SPI

For designers and engineers looking for a microcontroller that balances performance with power efficiency, the MSP430F2121TPW from Texas Instruments is an excellent choice. Its robust feature set and flexible design capabilities make it a go-to solution for a myriad of low-power applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess