EN
  • EN
  • DE

MSP430F2112TRHBT

Part No MSP430F2112TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 24
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1079995-MSP430F2112TRHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F2112TRHBT CAD Model

Description

Overview of Texas Instruments MSP430F2112TRHBT

The Texas Instruments MSP430F2112TRHBT is a powerful and versatile microcontroller that is part of the MSP430 family, known for its ultra-low power consumption and high-performance capabilities. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems. It is particularly well-suited for battery-powered devices due to its energy-efficient operation.

Key Features

  • 16-bit RISC Architecture: The MSP430F2112TRHBT is built on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which enables fast and efficient processing, making it ideal for applications that require quick data manipulation and control.
  • Integrated Peripherals: This microcontroller includes a variety of built-in peripherals, such as a 10-bit analog-to-digital converter (ADC), a watchdog timer, and a serial communication interface, which simplifies design and reduces the need for external components.
  • Low Power Consumption: With multiple low-power modes, the MSP430F2112TRHBT is optimized for battery life. Its ability to operate with a supply voltage as low as 1.8V further enhances its energy efficiency.
  • Memory: It comes with 2KB of Flash memory and 128B of RAM, providing ample space for program storage and data handling without compromising performance.
  • Digital I/O Pins: The device features 24 digital I/O pins, offering flexibility for interfacing with other components and systems.
  • Package: The MSP430F2112TRHBT is available in a compact 32-pin QFN package, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The MSP430F2112TRHBT microcontroller is ideal for a wide range of applications, including but not limited to:

  • Portable and wearable devices
  • Sensor systems
  • Energy management
  • Home automation
  • Medical devices

With its combination of low power consumption, robust feature set, and flexible interfacing options, the Texas Instruments MSP430F2112TRHBT is a smart choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess