EN
  • EN
  • DE

MSP430F2111TRGER

Part No MSP430F2111TRGER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1227324-MSP430F2111TRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2111
Introduction Date December 21, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2111TRGER CAD Model

Description

Product Overview: MSP430F2111TRGER from Texas Instruments

The MSP430F2111TRGER is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration of features tailored for low-power and high-performance applications. This MCU is part of the MSP430 family, which is famous for its ultra-low power consumption, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Core: The MSP430F2111TRGER boasts a 16-bit RISC architecture that offers a balanced blend of speed and power efficiency. The MSP430 core ensures smooth and efficient operation even at lower clock speeds.
  • Memory: It comes equipped with 2KB of Flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications without the need for external memory components.
  • Digital I/O: The device features 14 I/O pins, which are highly flexible and support various functions, including timers, interrupts, and serial communication.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is crucial for sensor-based applications.
  • Timers: It includes multiple timers for a wide range of applications such as PWM outputs, interval timing, and real-time clock features.
  • Supply Voltage: The MSP430F2111TRGER operates at a supply voltage ranging from 1.8V to 3.6V, which aids in maintaining low power consumption.
  • Package: The MCU comes in a compact VQFN-16 package, which is suitable for space-constrained applications.

Applications

The MSP430F2111TRGER is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Portable medical devices
  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Consumer electronics
  • Industrial control systems

Conclusion

In summary, the MSP430F2111TRGER from Texas Instruments is a robust and reliable MCU that offers an excellent balance of power efficiency and performance. Its comprehensive set of features and low power capabilities make it a prime choice for developers working on next-generation portable and energy-sensitive applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess