Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 14-TSSOP
Manufacturer Texas Instruments
Series MSP430F2xx
Package Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 430F2011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885980-MSP430F2011TPW
Ultra Librarian 3D Model Ultra Librarian MSP430F2011TPW CAD Model

Description

Product Overview: MSP430F2011TPW from Texas Instruments

The MSP430F2011TPW is a highly integrated microcontroller (MCU) from Texas Instruments (TI) that is part of the MSP430 family, renowned for its low-power performance and versatile features. Designed to cater to a wide range of applications, this MCU is an ideal choice for power-sensitive and space-constrained projects.

Key Features

  • Low Power Consumption: The MSP430F2011TPW is designed with TI's low-power expertise, offering several power-saving modes. This makes it suitable for battery-powered and portable applications where power efficiency is critical.
  • 16-bit RISC Architecture: The MCU operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture that allows for a balanced combination of performance and power efficiency.
  • Integrated Peripherals: It includes a variety of built-in peripherals such as a 10-bit analog-to-digital converter (ADC), a 16-bit timer, and a versatile clock system, which simplify design and reduce the need for external components.
  • Programmable Memory: The MSP430F2011TPW comes with 2KB of Flash memory and 128B of RAM, providing ample space for program storage and efficient data handling.
  • Digital I/O: It offers multiple general-purpose input/output (GPIO) pins for interfacing with other digital components and systems.

Applications

The MSP430F2011TPW is suitable for a wide array of applications, particularly those requiring low power consumption and high integration. Typical applications include:

  • Portable medical devices
  • Sensor systems
  • Utility meters
  • Home automation systems
  • Energy harvesting applications

Package and Quality

This microcontroller is offered in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-saving PCB designs. The MSP430F2011TPW is also supported by TI's commitment to quality and long-term reliability, ensuring that it meets the stringent requirements for industrial and commercial deployment.

Developers can take advantage of the comprehensive development tools and software provided by Texas Instruments, including the Code Composer Studio integrated development environment (IDE) and extensive MSP430 hardware and software ecosystem, to facilitate rapid development and time-to-market.

Whether you're developing a new energy-efficient application or looking to enhance an existing design, the MSP430F2011TPW microcontroller is a robust and flexible solution that combines performance, integration, and low power consumption in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5502 $53.2530
35+ $2.9130 $101.9550
54+ $2.8220 $152.3880
74+ $2.7310 $202.0940
95+ $2.6399 $250.7905
127+ $2.3668 $300.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,932 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention