Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 141180-MSP430F2002TPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2002TPWR CAD Model

Description

The MSP430F2002TPWR is a highly sophisticated and versatile microcontroller unit (MCU) developed by Texas Instruments, a global leader in semiconductor technology.

  • CPU: 16-bit RISC CPU
  • Registers: 16-bit registers
  • Clock System: FLL+ with a frequency-locked loop
  • Timer: 16-bit timer
  • ADC: 10-bit Analog to Digital Converter (ADC)
  • Flash Memory: 1KB
  • RAM: 128B
  • Operating Voltage: 1.8V - 3.6V
  • Temperature Range: -40 to 85 degrees Celsius
  • Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8014 $52.8154
26+ $3.9396 $102.4296
40+ $3.8165 $152.6600
55+ $3.6934 $203.1370
71+ $3.5703 $253.4913
94+ $3.2009 $300.8846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,650 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention