EN
  • EN
  • DE

MSP430F2001TRSAT

Part No MSP430F2001TRSAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 1079974-MSP430F2001TRSAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F2001TRSAT CAD Model

Description

The MSP430F2001TRSAT from Texas Instruments is a highly integrated microcontroller that combines a rich set of features with low power consumption, making it an ideal choice for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile peripherals. The MSP430F2001TRSAT is designed to cater to the needs of embedded systems that require a balance between performance and power savings.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is equipped with a 16-bit Reduced Instruction Set Computing (RISC) architecture that offers a fast and efficient processing capability.
  • Ultra-Low Power Consumption: This microcontroller is optimized for battery-powered and low-power applications, featuring different power-saving modes.
  • Integrated Peripherals: The device includes a variety of built-in peripherals such as digital I/O ports, a 10-bit analog-to-digital converter (ADC), and a versatile timer system.
  • Programmable Memory: With 1KB of flash memory and 128B of RAM, the MSP430F2001TRSAT provides ample space for application code and data storage.
  • Serial Communication: The microcontroller supports serial communication protocols including I2C and SPI, enabling easy connectivity with other devices and sensors.
  • Wide Operating Voltage Range: It operates across a voltage range of 1.8V to 3.6V, accommodating various power supply conditions.
  • Temperature Range: The MSP430F2001TRSAT is designed to perform reliably within a temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The versatility of the MSP430F2001TRSAT makes it well-suited for a range of applications, including:

  • Portable and wearable devices
  • Sensor monitoring systems
  • Energy harvesting applications
  • Industrial control systems
  • Smart home automation

In conclusion, the Texas Instruments MSP430F2001TRSAT microcontroller is an excellent choice for designers looking to optimize their system for energy efficiency without compromising on performance. With its robust set of features and flexible power management options, it stands out as a top contender in the microcontroller market for power-conscious applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9348 $58.0440
65+ $1.5876 $103.1940
100+ $1.5380 $153.8000
135+ $1.4884 $200.9340
175+ $1.4387 $251.7725
235+ $1.2899 $303.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess