EN
  • EN
  • DE

MPY100AG

Part No MPY100AG
Manufacturer Texas Instruments
Catalog Linear - Analog Multipliers, Dividers
Description IC ANALOG MULT-DIV 14 CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Texas Instruments
Series MPY
Package Tube
Product Status Not For New Designs
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number MPY100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 644013-MPY100AG
Ultra Librarian 3D Model Ultra Librarian MPY100AG CAD Model

Description

Introducing the MPY100AG Precision Analog Multiplier from Texas Instruments

The MPY100AG is a high-precision analog multiplier that is designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile component is an essential building block in a wide range of electronic applications, including signal processing, data acquisition, and industrial control systems.

Key Features and Benefits

  • High Accuracy: The MPY100AG boasts exceptional accuracy, which is crucial for applications that require precise signal multiplication. Its well-designed internal circuitry ensures minimal error and high linearity, making it reliable for critical tasks.
  • Wide Dynamic Range: With its broad input dynamic range, this analog multiplier can handle a variety of signal levels, providing flexibility in system design and ensuring compatibility with other components in the signal chain.
  • Low Power Consumption: Designed with power efficiency in mind, the MPY100AG consumes minimal power, making it suitable for battery-powered devices and applications where energy conservation is a priority.
  • Monolithic Construction: The device is built using a monolithic design, which enhances its stability and robustness. This construction method also contributes to the component's compact size, making it ideal for space-constrained applications.
  • Versatile Voltage Operation: It operates over a range of voltage supplies, allowing it to be used in systems with varying power requirements without the need for additional components to adjust the supply voltage.

Applications

The MPY100AG is suitable for a variety of applications, including:

  • Analog computing
  • Signal conditioning
  • Multiplication of signals in audio, video, and communication systems
  • Automatic gain control circuits
  • Mixers and modulators
  • Function generation

With its combination of precision, low power, and flexibility, the MPY100AG from Texas Instruments is an excellent choice for engineers and designers looking to enhance their electronic systems. Whether you're working on a sophisticated audio processor or a simple sensor interface, the MPY100AG delivers the performance and reliability that Texas Instruments is known for.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER/DIVIDER 14CDIP
Lowest to $67.2314
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin PDIP N Tube / IC ANALOG MULTIPLIER 8-DIP
Lowest to $38.1204
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Texas Instruments
IC MULTIPLIER-DIVIDER TO-100-10
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.5048 $86.5048
2+ $83.8016 $167.6032
3+ $81.0983 $243.2949
4+ $78.3950 $313.5800
5+ $70.2852 $351.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess