EN
  • EN
  • DE

MPC508AU/1K

Part No MPC508AU/1K
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 1.5 kOhm
Dual Supply Voltage(V±) ±5 V to 22 V
Max Switch Time (Ton,Toff) 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off) 5pF, 25pF
Max Leakage Current (IS off) 500pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003669-MPC508AU/1K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC508AU/1K CAD Model

Description

The MPC508AU/1K is a high-quality, precision analog multiplexer from Texas Instruments, a leading global semiconductor company renowned for designing and manufacturing advanced integrated circuits.

  • Product Type: 8-channel single-ended analog multiplexer
  • Channels: Eight single-ended input channels
  • Control: 3-bit binary coded input address
  • ON Resistance: 100 Ohms
  • Voltage Range: ±4.5V to ±18V
  • Technology: CMOS silicon gate process
  • Switching Action: Break-before-make
  • Package: Compact surface-mount
  • Compliance: RoHS compliant, free from lead, bromide and antimony
  • Applications: Data acquisition systems, communication systems, automatic test equipment, and process control systems

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4878 $62.4390
10+ $10.2464 $102.4640
16+ $9.9262 $158.8192
21+ $9.6060 $201.7260
27+ $9.2858 $250.7166
37+ $8.3252 $308.0324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess