EN
  • EN
  • DE

ADC0802LCN

Part No ADC0802LCN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit, Microprocessor- Compatible, A/D Converters | IC ADC 8BIT SAR 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 10k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Supply
Supply Voltage , Analog 4.5V ~ 6.3V
Supply Voltage , Digital 4.5V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Mounting Style Through Hole
Family Part Number ADC0802
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1139553-ADC0802LCN
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0802LCN CAD Model

Description

The ADC0802LCN is a high-performance 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This precision device is designed to convert an analog input signal into a corresponding 8-bit digital output with remarkable accuracy and speed. It is widely used in applications that require digital processing of analog signals, such as data acquisition systems, instrumentation, and control systems.

Key Features

  • Resolution: The ADC0802LCN offers an 8-bit resolution, providing 256 discrete values for representing analog input signals.
  • Single +5V Supply: It operates on a single +5V power supply, making it convenient for use in many digital systems without the need for dual supplies.
  • High Conversion Speed: With a typical conversion time of just 100 microseconds, this ADC is well-suited for high-speed applications where quick data processing is required.
  • Differential Analog Voltage Inputs: The device allows for differential input signals, enhancing its capability to reject common-mode noise and improve measurement accuracy.
  • No Zero Adjust Required: The ADC0802LCN does not require any zero adjustments, simplifying the design and calibration process for the end-user.
  • Low Power Consumption: Its design focuses on power efficiency, which is crucial for battery-operated and portable devices.
  • Versatile Interface: The digital output is compatible with various microprocessors and digital systems, thanks to its versatile logic-level compatibility.

Applications

The ADC0802LCN is suitable for a broad range of applications, including:

  • Industrial control systems
  • Robotics
  • Medical instruments
  • Environmental monitoring systems
  • Automotive electronics

Overall, the ADC0802LCN from Texas Instruments stands out as a reliable and efficient solution for converting analog signals to digital form, facilitating the integration of analog sensors and signals into modern digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess