EN
  • EN
  • DE

MPC506AP

Part No MPC506AP
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 1X16 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 1.5 kOhm
Dual Supply Voltage(V±) ±5 V to 22 V
Max Switch Time (Ton,Toff) 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off) 5pF, 50pF
Max Leakage Current (IS off) 500pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 024253-MPC506AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC506AP CAD Model

Description

The MPC506AP from Texas Instruments is a high-performance, precision analog multiplexer with 16 channels.

  • This product is designed for: applications that require high speed, low error rates, and low power consumption.
  • It is a versatile tool for use in: a wide range of applications, including data acquisition systems, digital signal processing, automatic test equipment, and process control systems.
  • The MPC506AP is built with: a complementary metal-oxide-semiconductor (CMOS) technology, which ensures low power consumption and high speed operation.
  • It operates on: a single +15V or a dual ±15V power supply.
  • This device features: a 4-wire serial interface that allows easy interfacing with microprocessors and microcontrollers.
  • The interface includes: a data input, a clock input, a chip select input, and a data output.
  • One of the key features of the MPC506AP is: its high channel count.
  • With: 16 single-ended channels or 8 differential channels, this device offers a high degree of flexibility for system designers.
  • Each channel is designed to handle: both analog and digital signals, further adding to the versatility of this device.
  • The MPC506AP also boasts: a high degree of accuracy.
  • It has: a low on-resistance, which ensures minimal signal distortion.
  • It also has: low charge injection, which minimizes the impact on the signal when switching between channels.
  • This device also has: a low leakage current, which helps to preserve the integrity of the signal over time.
  • The MPC506AP is designed with: robust protection features.
  • It offers: over-voltage protection on the analog inputs, ensuring that the device can handle unexpected voltage spikes.
  • It also features: electrostatic discharge (ESD) protection, which guards against damage from static electricity.
  • In terms of physical characteristics, the MPC506AP comes in: a 28-pin plastic dip package.
  • This compact form factor makes it easy to integrate into: a wide range of electronic systems.
  • It operates over: a temperature range of 0°C to 70°C, making it suitable for use in a variety of environments.
  • In summary, the MPC506AP from Texas Instruments is: a high-performance, precision analog multiplexer that offers a combination of high speed, low power consumption, high channel count, and robust protection features.
  • Its versatility and high degree of accuracy make it: an excellent choice for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9953 $53.9906
5+ $22.1500 $110.7500
7+ $21.4579 $150.2053
10+ $20.7657 $207.6570
13+ $20.0735 $260.9555
17+ $17.9969 $305.9473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess