EN
  • EN
  • DE

MPC4D

Part No MPC4D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ANALOG MUX DUAL 4:1 16-PIN SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885708-MPC4D
Ultra Librarian 3D Model Ultra Librarian MPC4D CAD Model

Description

Introducing the Texas Instruments MPC4D

The Texas Instruments MPC4D is a cutting-edge microcontroller product designed to cater to the demanding needs of modern embedded systems. It stands out in the market for its robust performance, low power consumption, and a wide array of integrated features. Ideal for applications in automotive, industrial, and consumer electronics, the MPC4D offers an unparalleled solution for developers looking to push the boundaries of what's possible with microcontroller technology.

At the heart of the MPC4D lies a powerful processing core optimized for efficiency and speed. It is capable of handling complex computations and multitasking with ease, ensuring that your application runs smoothly and reliably. The microcontroller's architecture is designed with scalability in mind, allowing for seamless integration into a variety of system configurations.

One of the standout features of the MPC4D is its rich set of I/O options. It includes multiple communication interfaces such as SPI, I2C, and UART, enabling it to connect with a host of peripheral devices and other ICs. Additionally, it boasts a range of analog inputs and PWM outputs, making it versatile enough to handle tasks ranging from sensor data acquisition to motor control.

The Texas Instruments MPC4D also prioritizes security with built-in features designed to protect your system against unauthorized access and tampering. It includes hardware encryption modules and secure boot capabilities, ensuring that both your software and hardware remain secure throughout the product's lifecycle.

Developers will appreciate the comprehensive support and resources provided by Texas Instruments, including detailed datasheets, application notes, and a robust development ecosystem. The MPC4D is supported by Texas Instruments' development tools and software libraries, which streamline the development process and reduce time-to-market.

Whether you're developing the next generation of connected devices or looking to enhance the performance of existing systems, the Texas Instruments MPC4D microcontroller offers the reliability, efficiency, and advanced features that your project demands.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9463 $54.7315
12+ $8.9816 $107.7792
18+ $8.7010 $156.6180
24+ $8.4203 $202.0872
31+ $8.1396 $252.3276
42+ $7.2976 $306.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess