EN
  • EN
  • DE
Part No 6ED8
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Power Entry Module EMI Filtered M 3 POS 250VACVAC 6A/Contact ST 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 101 nF
Mounting SMD (SMT)
Case / Package Module
Current 6 A
Current Rating 6 A
ELV Compliant
Frequency 5.06 kHz
Fuse No
Height 20.6 mm
Lead Free Yes
Leakage Current 220 µA
Length 50.3 mm
Max Current Rating 6 A
Maximum Operating Temperature 40 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -10 °C
Mount Flanges, Panel, Screw
Packaging Bulk
RoHS Compliant
Termination Wire, Wire Leads
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Width 30.2 mm
Win Source Part Number 1020912-6ED8
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6ED8 CAD Model

Description

TE Connectivity's 1020912-6ED8 is a bulk-packaged SMD (SMT) module with a capacitance of 101 nF and a frequency of 5.06 kHz.

  • Termination: wire leads
  • Maximum Current: 6 A
  • Leakage Current: 220 µA
  • RoHS: compliant
  • Mounting: flanges, panel, or screw
  • Lead-Free: yes
  • Maximum Voltage: 250 V AC/DC
  • Height: 20.6 mm
  • Width: 30.2 mm
  • Length: 50.3 mm
  • Category: OEM Parts(0-9)
  • Popularity: low popularity
  • Supply and Demand Status: short

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
IBM
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess