EN
  • EN
  • DE

MM74F14MX

Part No MM74F14MX
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 234571-MM74F14MX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74F14MX CAD Model

Description

The Texas Instruments MM74F14MX is a high-performance product manufactured by Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Type: Inverter Schmitt Trigger
  • Triggers: Six independent Schmitt triggers
  • Operation: Single power supply
  • Voltage Range: Wide
  • Characteristics: Hysteresis
  • Applications: Wave and pulse shapers, high noise environment systems, astable multivibrators
  • Technology: Advanced
  • Speed: High
  • Reliability: High
  • Power Consumption: Low
  • Temperature Range: Broad
  • Package: Compact size, surface mount

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Lowest to $0.9506
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess