EN
  • EN
  • DE

MM5483N/NOPB

Part No MM5483N/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DVR LCD 31 SEG DISPLAY 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Digits or Characters 4.5 Digits
Supply Voltage - Operating 3 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 134694-MM5483N/NOPB
Ultra Librarian 3D Model Ultra Librarian MM5483N/NOPB CAD Model

Description

The MM5483N/NOPB is a high-quality, reliable product from Texas Instruments, a leading global semiconductor company.

  • Description: Light Emitting Diode (LED) display driver
  • Application: Drive multiplexed LED displays with up to 16 segments
  • Ideal For: Digital clocks, radios, calculators, or any other device that uses an LED display
  • Technology: CMOS technology
  • Features: Onboard BCD (Binary Coded Decimal) decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM to store the digit values
  • Display Compatibility: Drive both common anode and common cathode LED displays
  • Interface: Easily interfaced with a microprocessor
  • Voltage Range: 4.75V to 5.25V
  • Current Sourcing: Up to 15mA per segment
  • Package: 40-pin DIP (Dual In-line Package)
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3093 $76.6186
4+ $31.4333 $125.7332
5+ $30.4510 $152.2550
7+ $29.4687 $206.2809
9+ $28.4865 $256.3785
12+ $25.5396 $306.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess