EN
  • EN
  • DE

MF10ACN

Part No MF10ACN
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description IC FILTER DUAL SWITCH CAP 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 200kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating ±9 V to 14 V
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 044685-MF10ACN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MF10ACN CAD Model

Description

The MF10ACN is a high-performance, versatile product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • This product is a dual universal switched capacitor filter that can be configured as a bandpass, low pass, high pass, or notch (band reject) filter.
  • The MF10ACN is designed with an impressive versatility that allows it to be used in a wide range of applications.
  • It is particularly suitable for applications requiring precision audio filtering, such as in sound and music equipment, audio surveillance, and communication systems.
  • It can also be used in analog-to-digital conversion, signal processing, and data acquisition systems.
  • The MF10ACN operates in a clock to center frequency ratio of 100:1 and a center frequency range of 0.01Hz to 10kHz.
  • It has a dynamic range of 80 dB and operates from a single or dual supply for design flexibility.
  • The product features a clock to center frequency accuracy of 2% and a clock feedthrough of 65dB @ 1kHz.
  • One of the key features of the MF10ACN is its dual function capability.
  • It consists of two independent and identical filter sections, each section containing an operational amplifier, in addition to the switched capacitor network.
  • This means that each section can be configured to perform a different filter function, offering a high degree of flexibility and customization for specific application requirements.
  • The MF10ACN is available in a 20-pin DIP package, making it easy to integrate into various circuit designs.
  • It is designed to operate over a temperature range of 0 to 70 degrees Celsius, making it suitable for use in a wide range of environmental conditions.
  • Texas Instruments has a well-earned reputation for producing high-quality, reliable, and innovative products.
  • The MF10ACN is no exception, offering excellent performance, versatility, and reliability.
  • Whether you're designing a high-end audio system, a precision measurement device, or a sophisticated communication system, the MF10ACN from Texas Instruments is a product that can meet your filtering needs.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess